EN
  • EN
  • DE

MC68HC000P12

Part No MC68HC000P12
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077592-MC68HC000P12
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC000P12 CAD Model

Description

The MC68HC000P12 is a 16/32-bit microprocessor belonging to the Motorola 68000 family, subsequently produced by Freescale Semiconductor and NXP Semiconductors. This CPU served as a cornerstone in numerous embedded systems and computer architectures.

Applications:

  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation devices.
  • Early Personal Computers: Utilized in some early personal computers and workstations.
  • Gaming Consoles: Found in various classic video game consoles.
  • Printers and Plotters: Essential for controlling the operations of printers and plotters.
  • Networking Equipment: Used in routers and network interface cards.

Features:

  • 16/32-bit Architecture: Features a hybrid architecture capable of processing both 16-bit and 32-bit data.
  • Clock Speed: Operates at a clock frequency of 12 MHz.
  • Memory Addressing: Capable of addressing up to 16 MB of memory.
  • General-Purpose Registers: Includes eight 32-bit data registers and eight 32-bit address registers.
  • Instruction Set: Boasts a powerful and versatile instruction set suitable for a broad array of applications.
  • Interrupt Handling: Supports vectored interrupts for efficient management of external events.

Benefits:

  • Versatility: Suitable for a wide range of embedded and general-purpose computing applications.
  • Performance: Provides adequate processing power for real-time control and data processing tasks.
  • Mature Architecture: Benefits from a well-established and documented architecture with extensive software support.
  • Memory Management: Capable of addressing a significant amount of memory, enabling complex software applications.
  • Real-Time Capabilities: Supports efficient interrupt handling, making it suitable for real-time control applications.

Additional Details:

The MC68HC000P12 typically comes in a plastic DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It requires a 5V power supply for operation. Its robust architecture and extensive feature set made it a popular choice for many embedded systems during its era. The P12 variant specifies a 12MHz clock speed and is often found in through-hole packages. Its instruction set includes arithmetic, logical, and control instructions, providing flexibility for software development.

You May Also Be Interested in

Omron
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1103
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess