EN
  • EN
  • DE

MC68HC705C8CP

Part No MC68HC705C8CP
Manufacturer Freescale Semiconductor - NXP
Description HCMOS MICROCONTROLLER UNIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218983-MC68HC705C8CP
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC705C8CP CAD Model

Description

The MC68HC705C8CP is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP), part of the popular 68HC05 family. It's designed for low-cost, high-performance applications. Its integrated features make it suitable for diverse embedded control tasks.

Applications:

  • Consumer Electronics: Often used in remote controls, toys, and small appliances.
  • Automotive Accessories: Can be found in car alarms, remote keyless entry systems, and simple automotive control functions.
  • Industrial Control: Used in basic industrial control systems, such as simple motor control or sensor monitoring.
  • Security Systems: Employed in entry-level security systems and alarm panels.
  • Gaming Devices: Found in handheld gaming consoles and arcade machines for input and output control.

Features:

  • 8-bit CPU Core: Based on the 68HC05 architecture.
  • 8KB of EPROM: Provides non-volatile program memory for storing application code.
  • 176 Bytes of RAM: Offers volatile memory for data storage and processing.
  • 24 I/O Pins: Provides flexible input/output capabilities for interfacing with external devices.
  • 8-bit Timer: Includes a programmable timer for generating time intervals and PWM signals.
  • Serial Communication Interface (SCI): Supports asynchronous serial communication.

Benefits:

  • Low Cost: Provides a cost-effective solution for embedded control applications.
  • High Performance: Offers sufficient processing power for a wide range of control tasks.
  • Integrated Peripherals: Reduces system complexity and cost by integrating essential peripherals.
  • Easy to Program: Simple and well-documented instruction set simplifies software development.
  • Wide Availability: Mature product with readily available development tools and resources.

Technical Specifications (Typical):

  • Clock Speed: 4 MHz
  • Operating Voltage: 3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: PDIP

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess