EN
  • EN
  • DE

MC68HC705P6CDW

Part No MC68HC705P6CDW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, OTPROM, 6805 CPU, 2.1MHz, HCMOS, PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990138-MC68HC705P6CDW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705P6CDW CAD Model

Description

The Freescale (now NXP) MC68HC705P6CDW is a member of the M68HC05 family of 8-bit microcontrollers. It is designed for cost-sensitive applications that require a compact and efficient microcontroller solution. This particular model is packaged in a SOIC package, which makes it suitable for surface mount assembly. It's commonly employed in various embedded control systems and consumer electronics.

Applications:

  • Appliance Control: Used in appliances such as washing machines and refrigerators for controlling various functions.
  • Remote Controls: Integrated into remote control units for controlling electronic devices.
  • Small Engine Control: Employed in small engine control systems for managing engine performance.
  • Security Systems: Utilized in security systems for monitoring sensors and controlling alarms.

Features:

  • 8-Bit Architecture: Based on the M68HC05 core.
  • On-Chip Memory: Includes on-chip ROM and RAM for program and data storage.
  • Timers/Counters: Features multiple timers and counters for timing and counting operations.
  • Serial Communication: Provides a serial communication interface for interfacing with other devices.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital values.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Low Power Consumption: Designed for low-power operation.
  • Integrated Peripherals: Includes a variety of integrated peripherals for versatile functionality.

Technical Specifications:

The MC68HC705P6CDW features the following specifications:

  • Core: 68HC05
  • Operating Voltage: 3V to 5.5V
  • I/O Pins: 20
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC28 (Surface Mount)
  • Program Memory: 5.7 KB
  • Data Memory: 176 Bytes

For precise specifications, refer to the official MC68HC705P6CDW datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1172

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess