EN
  • EN
  • DE

MC68HC705P9CP

Part No MC68HC705P9CP
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218998-MC68HC705P9CP
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC705P9CP CAD Model

Description

The MC68HC705P9CP is an 8-bit microcontroller from Freescale Semiconductor (now NXP Semiconductors). It belongs to the HC05 family and is designed for a wide range of embedded control applications. This microcontroller features a CPU, RAM, EEPROM, and various peripherals, making it a versatile solution for both simple and moderately complex control tasks.

Applications

  • Remote Controls: Used in infrared (IR) and radio frequency (RF) remote control systems.
  • Security Systems: Implements control logic for alarms, sensors, and access control systems.
  • Consumer Electronics: Found in appliances, toys, and other electronic devices.
  • Industrial Control: Used in motor control, process automation, and data acquisition systems.
  • Automotive Applications: Provides control functions in vehicle systems, such as lighting and door locks.

Features

  • 8-Bit CPU (HC05 Core): Provides a processing capability for executing control algorithms.
  • 4KB EEPROM: Offers non-volatile memory for storing program code and data.
  • 176 Bytes of RAM: Provides temporary storage for variables and data during program execution.
  • 16 Input/Output (I/O) Pins: Allows for interfacing with external devices and sensors.
  • 8-Bit Timer/Counter: Used for timing and counting events.
  • Serial Communication Interface (SCI): Enables communication with other devices using serial protocols.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital values.
  • Low-Power Operation: Designed for low power consumption to extend battery life in portable applications.

Benefits

  • Flexible Control: Provides versatile control capabilities for a wide range of applications.
  • On-Chip Memory: Reduces the need for external memory components, simplifying the design.
  • Integrated Peripherals: Offers a comprehensive set of peripherals for interfacing with external devices.
  • Low Cost: Provides a cost-effective solution for embedded control applications.
  • Easy to Program: Supports standard programming languages and development tools.

Additional Details

The MC68HC705P9CP operates with a clock frequency of up to 4 MHz. It features a programmable timer with interrupt capabilities, allowing for precise timing and control. The SCI module supports asynchronous communication, enabling data transfer with other devices such as computers and sensors. The ADC module provides 8-bit resolution, allowing for accurate conversion of analog signals. The microcontroller is available in a DIP (Dual In-line Package) for easy prototyping and development. Key specifications include operating voltage (typically 3V to 5.5V), operating temperature range (-40°C to +85°C), and current consumption. The device is commonly used in applications where a small size, low power consumption, and cost-effectiveness are critical requirements. The CPU instruction set is based on the 6805 architecture, which is well-documented and supported by a wide range of development tools.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,791 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess