EN
  • EN
  • DE

MC68HC908AP64CFB

Part No MC68HC908AP64CFB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Flash 8 Mhz Microcontroller PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077652-MC68HC908AP64CFB
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC908AP64CFB CAD Model

Description

The MC68HC908AP64CFB is an 8-bit microcontroller from the Motorola/Freescale (now NXP) HC08 family. It's designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral features. Key to its functionality is the flash memory, allowing for easy reprogramming and updates.

Applications:

  • Industrial Control: Motor control, sensor interfaces, and automation systems.
  • Automotive: Dashboard controls, lighting systems, and simple engine management.
  • Consumer Electronics: Remote controls, appliances, and toys.
  • Medical Devices: Simple monitoring equipment and diagnostic tools.

Features:

  • 8-bit CPU (Central Processing Unit) based on the HC08 architecture.
  • 64KB of Flash memory for program storage.
  • 4KB of RAM (Random Access Memory) for data storage.
  • SCI (Serial Communications Interface) for serial communication.
  • SPI (Serial Peripheral Interface) for synchronous serial communication.
  • 8-channel, 8-bit ADC (Analog-to-Digital Converter) for analog signal measurement.
  • Timer Interface Module (TIM) with PWM (Pulse Width Modulation) capabilities.
  • Up to 40 GPIO (General Purpose Input/Output) pins.
  • Low-voltage Inhibit (LVI) for brownout protection.

Benefits:

  • Flexibility: The large flash memory allows for complex programs and frequent updates.
  • Integration: The on-chip peripherals reduce the need for external components, lowering system cost.
  • Communication: SCI and SPI interfaces enable easy communication with other devices.
  • Analog Input: The ADC allows the microcontroller to interface with analog sensors.
  • PWM Control: The TIM with PWM capabilities enables motor control and other applications requiring variable output.

Additional Details:

The MC68HC908AP64CFB typically operates at a clock frequency of up to 8 MHz, allowing for reasonable processing speed. It requires a single power supply, usually around 5V. The device is commonly available in a QFP (Quad Flat Package), which is suitable for surface mount assembly. Development is typically done using assembly language or C, with tools provided by NXP or third-party vendors. In-circuit debugging and programming are often supported, simplifying the development process.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9329 $50.9329
3+ $41.7911 $125.3733
4+ $40.4851 $161.9404
6+ $39.1792 $235.0752
7+ $37.8732 $265.1124
9+ $33.9553 $305.5977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess