EN
  • EN
  • DE

MC68HCP11A1FN

Part No MC68HCP11A1FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT EEPROM Microcontroller PQCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077659-MC68HCP11A1FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HCP11A1FN CAD Model

Description

The MC68HCP11A1FN is an 8-bit microcontroller from Motorola/Freescale (now NXP), belonging to the HC11 family. This microcontroller is a versatile solution for a range of embedded applications. The 'P11' series is known for its enhanced features compared to earlier HC05 variants, and the 'A1' denotes a specific configuration with memory and peripheral options. The 'FN' suffix refers to the package type.

Applications:

  • Automotive: Dashboard controls, instrumentation, and anti-theft systems.
  • Industrial Control: Motor control, process automation, and sensor interfacing.
  • Consumer Electronics: Remote controls, appliances, and toys.
  • Robotics: Small robot controllers and automation tasks.

Features:

  • 8-bit CPU based on the HC11 architecture.
  • On-chip EEPROM (Electrically Erasable Programmable Read-Only Memory) for non-volatile data storage.
  • On-chip RAM (Random Access Memory) for data storage.
  • SCI (Serial Communications Interface) for asynchronous serial communication.
  • SPI (Serial Peripheral Interface) for synchronous serial communication.
  • Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • Timer System with input capture, output compare, and PWM (Pulse Width Modulation) capabilities.
  • Parallel I/O ports for interfacing with external devices.

Benefits:

  • Flexibility: The HC11 architecture is well-suited for various control applications.
  • Non-Volatile Storage: EEPROM allows storing data even when power is off.
  • Communication: SCI and SPI interfaces enable serial communication with other devices.
  • Analog Input: The ADC allows interfacing with analog sensors.
  • PWM Control: The timer system enables motor control and other applications requiring variable outputs.

Additional Details:

The MC68HCP11A1FN typically operates at a clock frequency of 2 MHz. It requires a single power supply, typically 5V. The device is available in various package options including QFP and DIP. Software development can be done using assembly language or C, with tools from NXP or third-party vendors. In-circuit debugging and programming are often supported. The HC11 family has a comprehensive instruction set for data manipulation, control flow, and peripheral access. This MCU provides a robust and reliable solution for embedded control tasks.

You May Also Be Interested in

Meled
Lowest to €0.1063
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to €3.9287
Texas Instruments
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to €0.0432
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess