EN
  • EN
  • DE

MC68HSC705C8ACFN

Part No MC68HSC705C8ACFN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 4 Mhz Microcontroller PQCC44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1077662-MC68HSC705C8ACFN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HSC705C8ACFN CAD Model

Description

The MC68HSC705C8ACFN is an 8-bit microcontroller from Motorola/Freescale (now NXP), belonging to the HC05 family. It's designed for cost-sensitive embedded applications. The 'C8A' indicates a specific memory configuration, and the 'CFN' specifies the package type. This microcontroller is often chosen for its balance of low cost, low power consumption, and sufficient peripheral features for basic control tasks.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Automotive: Simple dashboard controls and lighting systems.
  • Industrial Control: Basic motor control and sensor interfaces.
  • Security Systems: Simple alarm systems and access control devices.

Features:

  • 8-bit CPU (Central Processing Unit) based on the HC05 architecture.
  • 8KB of ROM (Read-Only Memory) for program storage.
  • 256 bytes of RAM (Random Access Memory) for data storage.
  • SCI (Serial Communications Interface) for asynchronous serial communication.
  • Timer with interrupt capabilities for timing and control functions.
  • Multiple input/output (I/O) ports for interfacing with external devices.
  • Low-voltage Inhibit (LVI) circuitry for brownout protection.

Benefits:

  • Low Cost: The HC05 family is known for its cost-effectiveness.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Reliable Operation: LVI circuitry ensures stable operation under voltage fluctuations.

Additional Details:

The MC68HSC705C8ACFN typically operates at a clock frequency of 4 MHz. It requires a single power supply. The device is often available in a DIP (Dual In-line Package), making it suitable for prototyping and through-hole assembly. Software development is usually done using assembly language, with tools provided by NXP or third-party vendors. In-circuit debugging is often supported. This microcontroller is suitable for applications where cost is a major constraint and complexity is relatively low.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess