EN
  • EN
  • DE

MC74LS373N

Part No MC74LS373N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Bus XCVR Single 4-CH 3-ST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016592-MC74LS373N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS373N CAD Model

Description

The MC74LS373N is an octal D-type transparent latch manufactured by Motorola (now Freescale/NXP Semiconductors). This integrated circuit is commonly used in digital systems for temporary data storage and buffering applications. It features eight individual D-type latches, each with its own data input (D) and output (Q), and a common latch enable (LE) input.

Applications

  • Data buffering in microprocessor systems
  • Address latching in memory systems
  • I/O port expansion
  • Display multiplexing
  • General-purpose registers

Features

  • Octal D-type transparent latches
  • 3-state outputs for bus interfacing
  • Low-power Schottky TTL (LS-TTL) technology
  • High output drive capability
  • Common latch enable (LE) input
  • DIP-20 package

Benefits

  • Temporary data storage
  • Provides isolation between data sources and destinations
  • Reduces loading on data buses
  • Easy interfacing with TTL and CMOS logic
  • Cost-effective solution for data latching applications

Additional Details

The MC74LS373N operates as a transparent latch, meaning that when the latch enable (LE) input is high, the Q output follows the D input. When the LE input transitions low, the data present on the D input at that moment is latched and held at the Q output, regardless of subsequent changes on the D input. The 3-state outputs allow the device to be connected to a data bus without loading the bus when the output is disabled. The low-power Schottky TTL (LS-TTL) technology provides a good balance between speed and power consumption. The device operates from a 5V power supply. The N suffix indicates a plastic DIP (Dual In-line Package). The output drive capability is sufficient for driving multiple TTL loads. The LS family is known for its good noise margin. Refer to the specific NXP/Freescale datasheet for detailed electrical characteristics, timing parameters, and application information. It is used extensively in older microprocessor and digital circuits due to its cost and simplicity.

These latches are essential components in many digital systems, allowing for the controlled storage and transfer of data between different parts of the circuit.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess