EN
  • EN
  • DE

MC79L05CG

Part No MC79L05CG
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015197-MC79L05CG
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC79L05CG CAD Model

Description

The MC79L05CG is a three-terminal negative voltage regulator from Freescale Semiconductor (now NXP). It is designed to provide a fixed output voltage of -5V with a low dropout voltage and a maximum output current of 100mA. This makes it suitable for a wide range of applications requiring a stable negative voltage supply.

Applications

  • Local On-Card Regulation: Provides a regulated -5V supply directly on a circuit board, minimizing noise and improving overall system performance.
  • Negative Voltage Power Supply: Used in circuits requiring a stable -5V power rail, such as operational amplifiers, data acquisition systems, and analog circuitry.
  • Post Regulation: Can be used after a switching regulator to further reduce ripple and noise.
  • Battery Chargers: Used in conjunction with other components to provide a regulated charging voltage for batteries.
  • Instrumentation: Powers sensitive analog components in instrumentation equipment.

Features

  • Fixed Output Voltage: Provides a stable -5V output.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Internal Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Output Transistor Safe-Area Compensation: Ensures stable operation over a wide range of operating conditions.

Benefits

  • Stable Negative Voltage Supply: Provides a reliable and consistent -5V output, ensuring proper operation of connected circuits.
  • Protection Against Fault Conditions: Internal current limiting and thermal shutdown features protect the regulator and the load from damage.
  • Simple to Use: Requires minimal external components for operation.
  • Cost-Effective: Offers a cost-effective solution for generating a regulated -5V supply.
  • Wide Operating Temperature Range: Can operate reliably over a wide range of ambient temperatures.

Additional Details

The MC79L05CG is typically available in a TO-92 package. It requires minimal external components, usually just input and output capacitors to improve stability. The input voltage must be slightly higher than -5V for the regulator to function correctly. Consult the datasheet for specific values and operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess