EN
  • EN
  • DE

MC79L12CG

Part No MC79L12CG
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164738-MC79L12CG
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC79L12CG CAD Model

Description

The MC79L12CG is a three-terminal negative voltage regulator manufactured by Freescale Semiconductor (now NXP). It is designed to provide a fixed -12V output voltage with a low dropout voltage and minimal external components. This regulator is suitable for various applications where a stable negative voltage is required.

Applications

  • Negative voltage power supplies
  • Local regulation
  • On-card regulation
  • Powering operational amplifiers
  • Linear regulators for various electronic circuits

Features

  • Fixed -12V Output: Provides a stable and precise negative output voltage.
  • Low Dropout Voltage: Ensures regulation even with low input voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage during overload conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • No External Components Required: Simplifies circuit design and reduces component count.
  • Available in various packages: Offers flexibility for different mounting requirements.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable negative voltage for sensitive circuits.
  • Simplified Design: Minimal external components required, reducing BOM cost and design complexity.
  • Overload Protection: Internal current limiting and thermal shutdown protect the regulator from damage.
  • Low Dropout: Enables regulation even with low input voltages, improving system performance.
  • Cost-Effective Solution: Provides a reliable negative voltage regulation at a reasonable cost.
  • Versatile Applications: Suitable for a wide range of applications requiring a stable negative voltage.

Additional Details

The MC79L12CG typically accepts an input voltage range of -14.5V to -30V and provides a regulated output voltage of -12V with an output current of up to 100mA. It features internal current limiting to protect against short circuits and thermal overload protection to prevent damage from excessive heat. This regulator is commonly available in a TO-92 or SO-8 package. A small ceramic capacitor on the output may be required for stability, depending on the specific application. The dropout voltage is typically around 2V. Datasheets from NXP or other suppliers (as Freescale is now part of NXP) should be consulted for exact specifications and application recommendations.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess