EN
  • EN
  • DE

MC79M05BCDTRK

Part No MC79M05BCDTRK
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077953-MC79M05BCDTRK
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC79M05BCDTRK CAD Model

Description

The MC79M05BCDTRK is a three-terminal negative voltage regulator manufactured by Freescale Semiconductor (now NXP). This device is part of the MC79M series, designed to provide a fixed negative output voltage of -5V with a current rating of up to 500mA. It is commonly used in a variety of electronic applications to provide a stable and reliable negative voltage source, particularly in situations where moderate current is needed. The 'DTRK' suffix likely indicates a specific packaging or tape and reel option for automated assembly.

Applications

  • Power supplies for operational amplifiers
  • Negative voltage regulation for microcontrollers
  • Industrial control systems
  • Data acquisition systems
  • Linear regulation in moderate current applications

Features

  • Fixed Output Voltage: Provides a stable -5V output.
  • Output Current: Delivers up to 500mA of output current.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds safe limits.
  • Safe-Area Compensation: Reduces the risk of transistor failure due to excessive power dissipation.
  • Output Transistor Safe-Area Protection

Benefits

  • Stable -5V Voltage Source: Ensures reliable operation of components requiring a negative voltage rail.
  • Moderate Current Handling: Suitable for applications with moderate current requirements.
  • Built-in Protection Features: Enhances the reliability and longevity of the regulator and the system.
  • Easy Implementation: Requires minimal external components for typical applications.
  • Cost-Effective Solution: Provides a simple and reliable negative voltage regulation solution at a reasonable cost.

Additional Details

The MC79M05BCDTRK requires minimal external components for operation, typically just input and output capacitors to improve stability and transient response. The input capacitor filters noise on the input voltage line, while the output capacitor helps to stabilize the output voltage under varying load conditions. Thermal considerations are important when using this regulator, especially at higher output currents. A heatsink might be necessary to prevent overheating and ensure the regulator operates within its safe operating area. The 'DTRK' likely denotes a tape and reel packaging which is optimized for automated pick and place assembly. Refer to the datasheet for specific details regarding operating conditions, thermal characteristics, and application recommendations.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess