EN
  • EN
  • DE
  • IT

MC908GR32ACFA

Part No MC908GR32ACFA
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220362-MC908GR32ACFA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908GR32ACFA CAD Model

Description

The MC908GR32ACFA is an 8-bit microcontroller from Freescale Semiconductor (now NXP). It belongs to the HC08 family of microcontrollers and is designed for embedded applications requiring moderate processing power, on-chip memory, and flexible peripheral interfaces.

Applications:

  • Industrial control systems
  • Automotive applications (body electronics, sensor interfaces)
  • Consumer electronics
  • Motor control
  • Appliance control

Features:

  • 8-bit CPU core (HC08)
  • 32 KB of Flash memory
  • 1 KB of RAM
  • Analog-to-Digital Converter (ADC)
  • Serial Communication Interface (SCI)
  • Serial Peripheral Interface (SPI)
  • Timer/PWM modules

Benefits:

  • Suitable for a wide range of embedded control applications.
  • Integrated Flash memory allows for in-system programming.
  • On-chip ADC enables direct interface with analog sensors.
  • Flexible serial communication interfaces for connecting to other devices.
  • PWM modules facilitate precise motor control.

Additional Details:

The MC908GR32ACFA typically operates at clock frequencies up to 8 MHz. It includes multiple interrupt sources, providing responsive handling of various events. It is commonly available in a QFP package. The microcontroller operates on a 5V power supply. The ADC is typically a 8-channel, 8-bit converter.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9878 $59.9634
7+ $16.4002 $114.8014
10+ $15.8877 $158.8770
14+ $15.3752 $215.2528
17+ $14.8627 $252.6659
23+ $13.3252 $306.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess