EN
  • EN
  • DE

MC9S12C32VFU25

Part No MC9S12C32VFU25
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 16-BIT Flash 25 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Not Halogen Free
RoHS Non-Compliant
Win Source Part Number 1078013-MC9S12C32VFU25
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC9S12C32VFU25 CAD Model

Description

The MC9S12C32VFU25 is a member of the S12 family of 16-bit microcontrollers from NXP Semiconductors (formerly Freescale). It is designed for a wide range of embedded control applications, offering a balance of performance, memory, and peripheral integration.

Applications:

  • Automotive Body Control Modules: Including lighting, door locks, and window lift systems.
  • Industrial Control Systems: Such as motor control and process automation.
  • Medical Devices: Certain medical equipment requiring precise control and data acquisition.
  • Appliance Control: Including washing machines, refrigerators, and HVAC systems.
  • General Embedded Systems: A variety of applications requiring a microcontroller with integrated peripherals.

Features:

  • 16-bit S12 CPU Core: Offers efficient processing and control capabilities.
  • 32KB Flash Memory: For program storage and execution.
  • 2KB RAM: For data storage during program operation.
  • 25MHz Bus Speed: Provides adequate processing speed for common applications.
  • 8-Channel, 10-bit Analog-to-Digital Converter (ADC): Enables the microcontroller to interface with analog sensors and signals.
  • Serial Communication Interfaces (SCI): For UART-based serial communication.
  • Serial Peripheral Interface (SPI): For synchronous serial communication with peripherals.
  • Inter-Integrated Circuit (I2C) Interface: For communication with I2C devices.
  • Pulse Width Modulation (PWM) Channels: For motor control, lighting control, and other applications requiring PWM signals.
  • Timer Modules: For timing and counting functions.
  • On-Chip Debug Interface: For debugging and programming the microcontroller.

Benefits:

  • Cost-Effective: Offers a good balance of features and performance at a reasonable cost.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Robust: Designed for reliable operation in harsh environments.
  • Easy to Use: Supported by comprehensive development tools and documentation.
  • Compact Package: Available in a compact package for space-constrained applications.

Additional Details:

The MC9S12C32VFU25 operates at a bus speed of 25 MHz and includes 32KB of flash memory and 2KB of RAM. Its 8-channel, 10-bit ADC facilitates analog signal processing. It supports various serial communication protocols, including SCI, SPI, and I2C. The availability of PWM channels makes it suitable for motor control and lighting applications. It uses a VFU package.

The microcontroller is typically programmed using C or assembly language and is supported by a range of development tools from NXP and third-party vendors. These tools include compilers, debuggers, and emulators. The MC9S12C32VFU25 is a reliable and versatile microcontroller suitable for a wide range of embedded control applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess