EN
  • EN
  • DE

MC9S12G128MLL

Part No MC9S12G128MLL
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830500-MC9S12G128MLL
Ultra Librarian 3D Model Ultra Librarian MC9S12G128MLL CAD Model

Description

The MC9S12G128MLL is a 16-bit microcontroller unit (MCU) manufactured by NXP Semiconductors. It belongs to the S12G family, which is known for its automotive-grade reliability and suitability for a wide range of industrial and automotive applications. This MCU offers a good balance of performance, memory, and peripheral features.

Applications

  • Automotive: Body control modules, instrument clusters, and anti-lock braking systems (ABS).
  • Industrial Control: Motor control, process automation, and sensor networks.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Consumer Electronics: Home appliances, power tools, and gaming consoles.

Features

  • S12 Central Processing Unit (CPU): High-performance 16-bit processing core.
  • 128KB Flash Memory: On-chip non-volatile memory for storing program code and data.
  • 8KB RAM: Random access memory for dynamic data storage and program execution.
  • 4KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile data storage.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital values for sensor interfacing.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for communication with other devices.
  • Timers: Provides multiple timers for generating PWM signals, capturing events, and timing operations.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Controller Area Network (CAN): Supports CAN communication for automotive and industrial networking.
  • LIN (Local Interconnect Network) Interface: Supports LIN communication for low-speed automotive networking.

Benefits

  • High Performance: Provides efficient processing capabilities for demanding applications.
  • Large Memory Capacity: Offers sufficient memory for complex program code and data storage.
  • Versatile Communication Interfaces: Supports a wide range of communication protocols.
  • Automotive Grade: Designed for reliable operation in harsh automotive environments.
  • Integrated CAN and LIN Controllers: Enables easy integration into automotive networks.

Additional Details

The MC9S12G128MLL typically operates over a voltage range of 3.0V to 5.5V. It is commonly available in an LQFP (Low Profile Quad Flat Package). Programming is usually achieved using a dedicated debugger/programmer via a BDM (Background Debug Mode) interface or JTAG. The device includes a watchdog timer to prevent system lockups and ensure reliable operation. Its integrated CAN and LIN controllers make it suitable for automotive applications requiring network communication.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5103 $58.0412
10+ $11.9069 $119.0690
16+ $11.5338 $184.5408
21+ $11.1619 $234.3999
27+ $10.7900 $291.3300
36+ $9.6743 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess