EN
  • EN
  • DE

MC9S12XS128CAA

Part No MC9S12XS128CAA
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1417+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 754771-MC9S12XS128CAA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12XS128CAA CAD Model

Description

The MC9S12XS128CAA is a 16-bit microcontroller from the Freescale Semiconductor (now NXP) S12X family. It is designed for automotive and industrial applications requiring high performance, reliability, and safety features. This microcontroller offers a balance of processing power, memory, and peripherals suitable for complex control systems.

Applications

  • Automotive Body Control: Used in body control modules (BCM) for managing lighting, wipers, and door locks.
  • Engine Management Systems: Implements engine control functions in automotive applications.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Motor Control: Implements advanced motor control algorithms for electric motors.
  • Robotics: Used for controlling robots and automated systems.
  • Medical Devices: Found in medical equipment requiring precise control and data processing.

Features

  • 16-Bit CPU: Based on the S12X architecture, providing high performance and efficient code execution.
  • 128KB Flash Memory: Provides non-volatile memory for program storage.
  • 8KB RAM: Offers memory for data storage and processing.
  • Analog-to-Digital Converter (ADC): Enables analog signal acquisition and conversion.
  • Timers/Counters: Offers timing and counting functions for real-time control.
  • Serial Communication: Supports CAN, SCI, and SPI for serial data communication.
  • Interrupt System: Provides interrupt handling capabilities for event-driven programming.

Benefits

  • High Performance: Delivers the processing power required for demanding applications.
  • Reliability: Designed for robust operation in harsh environments.
  • Safety Features: Incorporates features for functional safety compliance.
  • Flexible Peripherals: Offers a wide range of peripherals for interfacing with external devices.
  • Automotive Qualification: Meets automotive industry standards for quality and reliability.
  • Enhanced Security: Provides security features for protecting sensitive data and code.

Additional Details

The MC9S12XS128CAA operates at a clock frequency of up to 40 MHz. It features a variety of I/O ports for interfacing with external devices. The microcontroller is programmed using C or assembly language. Its CAN interface enables communication with other automotive ECUs. The ADC allows for accurate measurement of analog signals. The microcontroller's datasheet provides detailed information on its electrical characteristics, peripheral features, and safety functions. The device incorporates memory protection mechanisms and error correction capabilities to enhance reliability. Additional specifications include the operating voltage range, temperature range, and package type.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8900 $57.7800
5+ $23.7052 $118.5260
8+ $22.9649 $183.7192
11+ $22.2234 $244.4574
14+ $21.4830 $300.7620
18+ $19.2608 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess