EN
  • EN
  • DE

MCIMX6L8DVN10SA

Part No MCIMX6L8DVN10SA
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description GRAPHICS PROCESSOR, CMOS / ARM® Cortex®-A9 Microprocessor IC i.MX6 1 Core, 32-Bit 1GHz 432-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Freescale Semiconductor
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Case / Package 432-TFBGA
Supplier Device Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
RoHS Status ROHS3 Compliant
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 2156-MCIMX6L8DVN10SA-FR,FREFREMCIMX6L8DVN10SA
Standard Package 160
Win Source Part Number 1320938-MCIMX6L8DVN10SA
Ultra Librarian 3D Model Ultra Librarian MCIMX6L8DVN10SA CAD Model

Description

The Freescale Semiconductor MCIMX6L8DVN10SA is an integrated circuit that features a 32-bit ARM Cortex-A9 core processor with a speed of 1GHz.

  • Core Processor: 32-bit ARM Cortex-A9
  • Speed: 1GHz
  • RAM Controllers: LPDDR2, LVDDR3, and DDR3
  • Co-processors/DSP: Multimedia and NEON SIMD
  • Graphics: Graphics Acceleration
  • Display & Interface Controllers: Keypad and LCD
  • Ethernet: 10/100Mbps (1)
  • USB: USB 2.0 + PHY (3)
  • Additional Interfaces: AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, and UART
  • Voltage (I/O): 1.2V, 1.8V, and 3V
  • Temperature Range: 0°C to 95°C (TJ)
  • Case/Package: 432-MAPBGA (13x13)
  • Status: Obsolete
  • ROHS: ROHS3 Compliant
  • ECCN: 5A002A1

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess