EN
  • EN
  • DE

MCM6206P35

Part No MCM6206P35
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027282-MCM6206P35
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6206P35 CAD Model

Description

The MCM6206P35 is a high-speed Static Random Access Memory (SRAM) manufactured by Motorola (later Freescale Semiconductor, now NXP Semiconductors). This SRAM is designed for applications requiring fast access times, low power consumption, and reliable data storage. It is particularly well-suited for use as cache memory in microprocessor systems and other high-performance applications.

Applications

  • Cache Memory: Used as cache memory in microprocessor-based systems to improve performance.
  • Embedded Systems: Employed in embedded controllers, industrial control systems, and instrumentation for data storage.
  • Digital Signal Processing (DSP): Utilized in DSP applications for storing intermediate results and coefficients.
  • Graphics Cards: Found in graphics cards for storing texture data and frame buffers.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for buffering and data storage.
  • High-Speed Data Acquisition: Used in data acquisition systems for temporary storage of high-speed data.

Features

  • Fast Access Time: Offers fast read and write access times for demanding applications. (35ns Access time based on part name)
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices and energy-efficient systems.
  • Static Operation: Eliminates the need for refresh cycles, simplifying system design and reducing overhead.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Improved System Performance: Fast access time enhances overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces energy costs in larger systems.
  • Simplified System Design: Static operation simplifies the design process and reduces the complexity of memory management.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed and low-power memory.
  • Easy Integration: TTL compatibility and DIP package simplify integration into existing systems.
  • Reliable Data Storage: Provides reliable data storage with no refresh cycles required.

Technical Specifications:

Memory Size: Consult datasheet for specific value

Access Time: 35ns

Supply Voltage: Consult datasheet for voltage range

Operating Temperature: Consult datasheet

Package Type: DIP

Data Retention: Consult datasheet

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess