EN
  • EN
  • DE

RT9542OCE

Part No RT9542OCE
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980659-RT9542OCE
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9542OCE CAD Model

Description

The RT9542OCE is a highly integrated single-cell Li-ion/Li-polymer battery charger IC manufactured by Richtek USA Inc. It's designed for portable applications where space and efficiency are critical. This device supports both USB and AC adapter power sources, offering versatile charging solutions for various devices.

Applications

  • Portable media players
  • Smartphones
  • Tablets
  • Wearable devices
  • Low-power handheld devices

Features

  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • Programmable Charging Current: Allows flexible charging rate adjustments.
  • USB and AC Adapter Input: Supports versatile power source options.
  • Over Voltage Protection (OVP): Protects the battery from overvoltage conditions.
  • Over Current Protection (OCP): Prevents excessive current flow during charging.
  • Thermal Shutdown Protection: Protects the IC from overheating.

Benefits

  • High Efficiency: Maximizes battery charging efficiency and reduces heat dissipation.
  • Compact Solution: Minimizes board space requirements.
  • Versatile Charging: Supports both USB and AC adapter power sources.
  • Robust Protection: Provides comprehensive protection against overvoltage, overcurrent, and overheating.
  • Simplified Design: Integrated features reduce external component count and simplify design.

Specifications

The RT9542OCE battery charger IC features a specific charging current range, allowing for flexible charging rate adjustments based on battery capacity and charging requirements. The integrated power MOSFET reduces external component count, minimizing board space and simplifying design. The IC is designed to operate within a specific voltage range and temperature range, ensuring reliable operation in a variety of environments. The overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown protection features provide comprehensive protection against common battery charging hazards.

The RT9542OCE is designed to automatically detect the power source (USB or AC adapter) and adjust the charging parameters accordingly. It also includes status indication features, providing feedback on the charging process. The combination of high efficiency, compact solution, versatile charging options, and robust protection makes the RT9542OCE an ideal choice for single-cell Li-ion/Li-polymer battery charging applications in portable devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess