EN
  • EN
  • DE

MCM6264P35

Part No MCM6264P35
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020947-MCM6264P35
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6264P35 CAD Model

Description

The MCM6264P35 is a high-speed Static Random Access Memory (SRAM) chip manufactured by Freescale Semiconductor (now NXP). It's known for its fast access times and low power consumption, making it suitable for various memory-intensive applications.

Applications

  • Cache memory: Used in computer systems as cache memory to improve performance.
  • Embedded systems: Suitable for embedded systems requiring fast and reliable memory.
  • Data acquisition systems: Provides fast storage for data acquisition applications.
  • Instrumentation: Used in instruments for storing and retrieving data quickly.
  • Communication equipment: Found in communication devices such as routers and switches.

Features

  • Fast access time: The '35' in the part number indicates a fast access time (typically 35ns).
  • Low power consumption: Reduces energy requirements and heat generation.
  • 8K x 8 organization: Provides a memory capacity of 64 Kilobits.
  • TTL compatible inputs and outputs: Easy to interface with standard TTL logic.
  • Three-state outputs: Allows for easy memory expansion.

Benefits

  • Improved system performance: Fast access time enhances overall system speed.
  • Reduced power consumption: Low power design saves energy and reduces heat.
  • Easy integration: TTL compatibility simplifies integration into existing systems.
  • Reliable operation: Provides reliable data storage and retrieval.
  • Cost-effective: Offers a cost-efficient solution for memory applications.

Additional Details

The MCM6264P35 is typically packaged in a 28-pin DIP package. It requires a 5V power supply. Operating temperature range is typically 0°C to +70°C. Consult the datasheet for detailed specifications, including timing diagrams and electrical characteristics.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess