EN
  • EN
  • DE

MCM69F536BTQ8.5

Part No MCM69F536BTQ8.5
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MCM69F536BTQ8.5 Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010746-MCM69F536BTQ8.5
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM69F536BTQ8.5 CAD Model

Description

The Freescale (NXP) MCM69F536BTQ8.5 is a high-speed Static Random Access Memory (SRAM) device designed for applications requiring fast data access and low power consumption. This SRAM offers a combination of speed and density, making it suitable for use in high-performance computing, networking, and embedded systems.

Applications:

  • Networking Equipment: Used as cache memory in routers, switches, and network interface cards (NICs) to improve network performance.
  • High-Performance Computing: Employed in servers and workstations as cache memory to speed up data access and processing.
  • Embedded Systems: Integrated into embedded processors and microcontrollers for fast data storage and retrieval.
  • Telecommunications: Utilized in communication systems for temporary storage of data during signal processing and transmission.
  • Industrial Automation: Found in control systems and automation equipment for real-time data storage and processing.

Features:

  • High-Speed Access: Offers fast access times, enabling quick data storage and retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Asynchronous Operation: Operates asynchronously, allowing for simple integration with various system architectures.
  • Byte Write Control: Supports byte write control, enabling efficient data updates and memory management.
  • TTL-Compatible Inputs and Outputs: Features TTL-compatible inputs and outputs for easy interfacing with other logic devices.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance by reducing memory access latency.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall system power requirements.
  • Simple Integration: Asynchronous operation simplifies system design and integration.
  • Flexible Memory Management: Byte write control enables efficient memory management and data manipulation.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in system design.

Technical Specifications: The MCM69F536BTQ8.5 is typically packaged in a TQFP (Thin Quad Flat Pack). Further specifications regarding memory size, access time, and power consumption can be found in the Freescale/NXP SRAM datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess