EN
  • EN
  • DE

MCZ33811EG

Part No MCZ33811EG
Manufacturer Freescale Semiconductor - NXP
Description Solenoid Monitor Integrated Circuit (IC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1221381-MCZ33811EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33811EG CAD Model

Description

The MCZ33811EG is a SMARTMOS integrated circuit designed for automotive body control applications, manufactured by Freescale (now NXP). It typically functions as a system basis chip (SBC) providing essential functions such as voltage regulation, communication interfaces, and watchdog timers.

Applications:

  • Automotive Body Control Modules (BCM): Serves as the central control unit for various body functions in vehicles.
  • Door Control Modules: Manages door locking, window control, and mirror adjustments.
  • Lighting Control Modules: Controls exterior and interior lighting systems.
  • Seat Control Modules: Adjusts seat position and heating.
  • General Automotive Electronic Control Units (ECU): Provides core functionality for diverse automotive ECUs.

Features:

  • Voltage Regulator: Provides regulated voltage outputs for powering other components.
  • CAN Interface: Integrates a Controller Area Network (CAN) transceiver for automotive communication.
  • LIN Interface: Includes a Local Interconnect Network (LIN) transceiver for local communication.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it if it malfunctions.
  • Safety Features: Includes safety mechanisms to ensure reliable operation in automotive environments.
  • Protected Outputs: Features protected outputs to prevent damage from short circuits and overloads.

Benefits:

  • System Integration: Integrates multiple essential functions into a single chip, reducing component count and cost.
  • Automotive Compliance: Designed to meet stringent automotive safety and reliability requirements.
  • Enhanced Communication: CAN and LIN interfaces enable seamless communication within the vehicle network.
  • Improved System Reliability: Watchdog timer and safety features enhance the reliability of the electronic control unit.
  • Simplified Design: Reduces design complexity with integrated functionalities.

Additional Details:

The MCZ33811EG comes in a surface-mount package suitable for automated assembly. It requires careful consideration of thermal management due to the power dissipation of the integrated voltage regulator. Detailed application notes and reference designs are available from NXP to aid in design and implementation. The specific features and functionalities may vary depending on the specific variant of the MCZ33811 series. Proper board layout and external components are essential for optimal performance and electromagnetic compatibility (EMC).

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5388 $75.0776
4+ $30.8010 $123.2040
6+ $29.8385 $179.0310
7+ $28.8760 $202.1320
9+ $27.9134 $251.2206
12+ $25.0258 $300.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess