EN
  • EN
  • DE

MMA1252

Part No MMA1252
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description Low-g Micromachined Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831134-MMA1252
Ultra Librarian 3D Model Ultra Librarian MMA1252 CAD Model

Description

The MMA1252 is a single-axis, low-g micromachined accelerometer from Freescale Semiconductor, now NXP. This sensor is designed for measuring static acceleration (gravity) as well as dynamic acceleration, making it suitable for a variety of applications requiring tilt, motion, or vibration sensing.

Applications

  • Tilt sensing: Used for detecting the angle of an object relative to gravity.
  • Motion detection: Employed in applications where movement needs to be detected, such as security systems or activity monitoring.
  • Vibration monitoring: Can be used to measure vibration levels in machinery or other equipment.
  • Gaming controllers: Used to detect motion and orientation in gaming applications.
  • Robotics: Provides feedback on robot orientation and movement.

Features

  • Single-axis accelerometer: Measures acceleration along one axis.
  • Low-g sensitivity: Designed to measure small accelerations accurately.
  • Analog output: Provides an analog voltage proportional to the measured acceleration.
  • Small size: Compact design allows for easy integration into various applications.
  • Low power consumption: Suitable for battery-powered applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate acceleration measurement: Provides reliable and precise acceleration data.
  • Easy integration: Simple analog output simplifies interfacing with microcontrollers and other systems.
  • Low power operation: Extends battery life in portable applications.
  • Robust design: Resistant to shock and vibration.
  • Cost-effective solution: Provides a good balance of performance and price.

Additional Details

The MMA1252 operates from a 5V power supply. The output voltage is proportional to the acceleration along the sensitive axis. The sensitivity is typically around 800 mV/g. The bandwidth is typically around 50 Hz. The operating temperature range is typically -40°C to +105°C. The device is available in a small surface-mount package (SOIC-8). The device is commonly used in consumer electronics, automotive systems, and industrial equipment. The typical quiescent current is around 7 mA. An external low-pass filter may be used to reduce noise and improve accuracy. The sensor can be calibrated to compensate for offset and sensitivity variations.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess