EN
  • EN
  • DE

MMA7660FCRA

Part No MMA7660FCRA
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831141-MMA7660FCRA
Ultra Librarian 3D Model Ultra Librarian MMA7660FCRA CAD Model

Description

The MMA7660FCRA is a 3-axis accelerometer from Freescale Semiconductor, now NXP. This is a low-power, capacitive micromachined accelerometer featuring low g-cell technology. It is designed for use in mobile devices, gaming, and other applications requiring motion sensing and tilt detection.

Applications

  • Mobile phones and tablets: Used for screen rotation, motion-based gaming, and activity monitoring.
  • Gaming controllers: Employed to detect motion and orientation in gaming applications.
  • Navigation devices: Provides tilt compensation for accurate navigation.
  • Portable media players: Used for tap to control or shake to shuffle functionality.
  • E-readers: Used for automatic page orientation and motion-based control.

Features

  • 3-axis sensing: Measures acceleration along three orthogonal axes (X, Y, and Z).
  • Low power consumption: Designed for extended battery life in portable devices.
  • Digital output (I2C): Provides a digital output that is easily interfaced with microcontrollers.
  • Small size: Compact design allows for easy integration into space-constrained applications.
  • Tap detection: Detects single and double taps for user interface control.
  • Orientation detection: Detects portrait and landscape orientation.

Benefits

  • Accurate motion sensing: Provides reliable and precise acceleration data in three dimensions.
  • Extended battery life: Low power consumption enables long-lasting operation in portable devices.
  • Easy integration: Digital I2C interface simplifies connection to microcontrollers.
  • Enhanced user experience: Enables intuitive motion-based control and user interface features.
  • Reduced system cost: Integrated functionality reduces the need for external components.

Additional Details

The MMA7660FCRA operates from a 2.4V to 3.6V power supply. The sensitivity is programmable and typically around 21.33 counts/g. The output data rate is adjustable. The operating temperature range is typically -40°C to +85°C. The device is available in a small QFN package. The device is commonly used in smartphones, tablets, and wearable devices. The I2C address is configurable. It also includes a sleep mode to further reduce power consumption. Software libraries are often available to simplify integration with different microcontrollers and operating systems. The MMA7660FCRA is functionally equivalent to the MMA7660FCR with minor packaging or marking differences.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess