EN
  • EN
  • DE
  • IT

MMA3204DR2

Part No MMA3204DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Specialty Analog Circuit, SOIC20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Halogen Free Not Halogen Free
Number of Pins 20
RoHS Compliant
Win Source Part Number 1079353-MMA3204DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA3204DR2 CAD Model

Description

The MMA3204DR2 is a low-g 3-axis accelerometer from NXP Semiconductors (formerly Freescale). It's designed for a wide range of applications requiring motion sensing, tilt detection, and vibration monitoring. This accelerometer offers high sensitivity and low power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Gaming Consoles and Controllers: Motion sensing for interactive gaming experiences.
  • Mobile Devices: Tilt detection, screen orientation, and motion-based user interfaces in smartphones and tablets.
  • Industrial Monitoring: Vibration monitoring in machinery and equipment for predictive maintenance.
  • Robotics: Orientation and motion control in robotic systems.
  • Healthcare: Activity monitoring and fall detection in wearable devices for elderly care and fitness tracking.

Features:

  • 3-Axis Sensing: Measures acceleration in three orthogonal axes (X, Y, and Z).
  • Low-g Measurement Range: Specifically designed to measure low acceleration forces, making it ideal for tilt and motion sensing.
  • Low Power Consumption: Minimizes power drain for battery-powered applications.
  • Analog Output: Provides analog voltage outputs proportional to acceleration in each axis.
  • Small Size: Compact footprint for space-constrained designs.
  • Robust Design: Withstands harsh environmental conditions.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range.

Benefits:

  • Accurate Motion Sensing: Provides precise and reliable motion data.
  • Easy Integration: Analog output simplifies interface with microcontrollers and other systems.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Versatile Applications: Suitable for a broad range of motion sensing applications.
  • Reliable Performance: Delivers consistent and stable performance in various environments.

Additional Details:

The MMA3204DR2 typically requires a supply voltage between 2.7V and 3.6V. The sensitivity is typically around 800 mV/g. The device provides an analog voltage output for each axis, which can be easily read by a microcontroller's ADC. The accelerometer is commonly used in applications where tilt sensing, motion detection, and vibration monitoring are essential. The device is available in a small surface-mount package for easy integration into a wide variety of devices. It provides a cost-effective and reliable solution for 3-axis acceleration measurement.

You May Also Be Interested in

Shindengen
30V, 6A, SMD Schottky Barrier Diode with 110A Surge; M2F Package Type
Lowest to $0.9578
TECHFUSE
Lowest to $0.0327
Maxim Integrated
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nuvoton Technology Corporation of America
Nuvoton LQFP64
Lowest to $8.2680
Freescale Semiconductor - NXP
Transistor, Mosfet, N-channel, 60V V(br)dss, 25A I(d), TO-220AB
Need more? Email Us
Meled
Lowest to $0.0276
Microchip Technology
Need more? Email Us
TDK Corporation
General Purpose Inductor, 10uH, 5%, 1 Element, SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1405 $73.1240
18+ $7.5003 $135.0054
27+ $7.2649 $196.1523
37+ $7.0307 $260.1359
48+ $6.7966 $326.2368
64+ $6.0941 $390.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess