EN
  • EN
  • DE

MPR121

Part No MPR121
Manufacturer Freescale Semiconductor - NXP
Description Proximity Capacitive Touch Sensor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1226555-MPR121
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPR121 CAD Model

Description

The MPR121 is a proximity capacitive touch sensor controller driven by an I²C interface. Manufactured by NXP Semiconductors (formerly Freescale), this chip features an interrupt output and is designed for a variety of touch-sensing applications. It includes an auto-configuration feature that simplifies the design process and provides enhanced touch performance.

Applications:

  • Touchscreen Devices: Implemented in smartphones, tablets, and other devices that require capacitive touch input.
  • Human-Machine Interfaces (HMIs): Used in industrial control panels and consumer appliances for a simplified user experience.
  • Lighting Controls: Enable touch-based dimming and on/off functions in lighting systems.
  • Gaming Devices: Integrate touch-sensitive buttons and sliders in game controllers and handheld consoles.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices for gesture recognition and touch input.

Features:

  • Capacitive Touch Sensing: Provides precise and reliable touch detection through capacitive sensing technology.
  • 12 Capacitive Sensing Inputs: Supports up to 12 independent touch electrodes for multi-touch functionality.
  • I²C Interface: Enables easy communication with microcontrollers and other digital devices.
  • Interrupt Output: Signals touch events to the host processor, reducing polling overhead.
  • Auto-Configuration: Automatically calibrates and optimizes touch sensitivity, simplifying the design process.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.
  • Proximity Detection: Supports proximity sensing, allowing detection of near-touch events.

Benefits:

  • Enhanced User Experience: Provides a responsive and intuitive touch interface for various applications.
  • Simplified Design: Auto-configuration feature reduces the complexity of touch sensor implementation.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Improved System Reliability: Robust touch detection and noise immunity ensure reliable operation.
  • Versatile Functionality: Supports multiple touch inputs, proximity detection, and gesture recognition.

Additional Details:

The MPR121 operates on a supply voltage range of typically 2.5V to 3.6V. It supports both I²C standard mode and fast mode. The chip includes internal filtering and noise reduction techniques to improve touch sensing performance in noisy environments. Detailed configuration options and performance characteristics can be found in the NXP datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1037 $50.4888
58+ $1.7262 $100.1196
90+ $1.6722 $150.4980
124+ $1.6183 $200.6692
160+ $1.5643 $250.2880
214+ $1.4025 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,242 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess