EN
  • EN
  • DE

MRF515

Part No MRF515
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080274-MRF515
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF515 CAD Model

Description

The MRF515, manufactured by Freescale Semiconductor (NXP), is a silicon NPN RF power transistor designed for high-power applications in the HF and VHF frequency ranges. It's commonly used in industrial, commercial, and military radio communication equipment. The device is engineered for ruggedness and high gain, making it suitable for demanding applications requiring reliable performance.

Applications

  • HF/VHF Radio Transmitters
  • Industrial RF Generators
  • Commercial Radio Communication Systems
  • Military Communication Equipment
  • Amateur Radio Amplifiers

Features

  • High Power Output: Delivers substantial RF power for extended range communication.
  • High Gain: Provides significant signal amplification for efficient transmission.
  • Rugged Construction: Withstands harsh operating conditions and high VSWR.
  • NPN Silicon Technology: Offers stable and reliable performance.
  • Designed for 28 V Operation: Compatible with standard power supply voltages.

Benefits

  • Extended Communication Range: Enables clear and reliable communication over longer distances.
  • Increased System Reliability: Provides consistent performance in demanding environments.
  • Reduced Maintenance Costs: Offers long-term durability and minimizes downtime.
  • Simplified Circuit Design: Facilitates easy integration into existing systems.
  • Improved Signal Quality: Enhances signal clarity and reduces noise.

Additional Details

The MRF515 is typically supplied in a flange-mounted package to facilitate efficient heat dissipation. Its robust design allows it to operate with high VSWR without damage, enhancing system reliability. The transistor's gain is typically around 12-15 dB, and it is designed to operate at frequencies up to 175 MHz. Proper heatsinking is crucial to ensure stable and reliable operation. It is important to adhere to the manufacturer's recommended operating conditions to maximize the lifespan and performance of the device. The MRF515 is also commonly used in applications where high linearity is required, such as in single-sideband (SSB) transmitters. Its ruggedness and reliability make it a popular choice for demanding RF power applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess