EN
  • EN
  • DE

MRF6404K

Part No MRF6404K
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020035-MRF6404K
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF6404K CAD Model

Description

The MRF6404K is a high-power RF MOSFET transistor manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for high-frequency applications in the VHF and UHF bands. This transistor is known for its robust performance, high gain, and ability to handle significant power levels. It is commonly used in industrial, scientific, and medical (ISM) applications, as well as radio communication systems.

Applications

  • Industrial heating: Used in RF generators for industrial heating processes.
  • Plasma generators: Employed in plasma etching and deposition systems.
  • Medical equipment: Used in RF-based medical devices.
  • Radio communication systems: Integrated into VHF and UHF transmitters.
  • RF power amplifiers: Used to boost RF signals in various applications.

Features

  • High power output: Delivers significant RF power for demanding applications.
  • High gain: Provides efficient amplification of RF signals.
  • Robust design: Withstands high voltage and current conditions.
  • VHF/UHF frequency range: Operates efficiently in the VHF and UHF bands.
  • N-channel enhancement mode MOSFET: Offers high performance and reliability.

Benefits

  • Increased system efficiency: High gain and power output improve overall system performance.
  • Reliable performance: Robust design ensures consistent operation in harsh environments.
  • Simplified system design: High gain reduces the need for multiple amplification stages.
  • Versatile functionality: Suitable for a wide range of RF applications.
  • Long operational life: Designed for long-term reliability.

Additional Details

The MRF6404K is typically supplied in a ceramic package. It requires careful thermal management to ensure reliable operation at high power levels. Proper impedance matching is critical for achieving optimal performance. The transistor is designed for operation at specific voltage and current levels, as outlined in the datasheet. Its robust construction and high-power capabilities make it a preferred choice for demanding RF applications. The device is commonly used in applications requiring high efficiency and reliability. Comprehensive application notes and design resources are available from NXP Semiconductors to assist designers in implementing the MRF6404K in their systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess