EN
  • EN
  • DE
  • IT

MRF9100L

Part No MRF9100L
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case module
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 711366-MRF9100L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF9100L CAD Model

Description

The MRF9100L is a 902-928 MHz discrete LDMOS power amplifier transistor designed for various ISM band applications. This transistor, manufactured by NXP (formerly Freescale), offers high gain and efficiency, making it suitable for robust wireless communication systems. It’s known for its ruggedness and reliability in demanding environments.

Applications:

  • ISM Band Transmitters (902-928 MHz)
  • Remote Control Systems
  • Wireless Sensor Networks
  • RFID Readers
  • Medical Telemetry

Features:

  • High Gain: Provides substantial signal amplification for extended range.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • 902-928 MHz Frequency Range: Specifically designed for ISM band operation.
  • LDMOS Technology: Offers excellent ruggedness and reliability.
  • Discrete Transistor: Allows for flexible circuit design and optimization.

Benefits:

  • Extended Range: High gain enables longer communication distances.
  • Reduced Power Consumption: High efficiency minimizes battery drain and operating costs.
  • Improved Reliability: LDMOS technology ensures robust performance in harsh environments.
  • Simplified System Design: Discrete transistor format provides flexibility in circuit implementation.
  • Compliance with ISM Band Regulations: Operates within the designated frequency range, ensuring regulatory compliance.

Additional Details:

The MRF9100L requires careful impedance matching for optimal performance. It typically operates with a supply voltage of 26V. Its power output varies depending on the specific application and operating conditions but generally offers power levels suitable for short to medium-range wireless communication. The transistor is commonly packaged in a ceramic package designed for efficient heat dissipation. Proper heatsinking is crucial to maintain device reliability. The device is designed to withstand high VSWR (Voltage Standing Wave Ratio), making it resistant to load mismatch conditions. The part is often used in applications where high power and efficiency are critical requirements for reliable wireless communication.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess