EN
  • EN
  • DE

MRF9180

Part No MRF9180
Manufacturer Freescale Semiconductor - NXP
Catalog Transistors - FETs, MOSFETs - RF
Description 880 Mhz, 170 W, 26 V Lateral N-channel Rf Power Mosfets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 5
RoHS Compliant
Win Source Part Number 1231183-MRF9180
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF9180 CAD Model

Description

The MRF9180 is a high-power RF LDMOS transistor designed for applications in the 900 MHz frequency range. Manufactured by Freescale Semiconductor (now NXP), this device is specifically engineered for use in base station amplifiers and other high-performance RF applications. It offers excellent linearity, gain, and ruggedness, making it a reliable choice for demanding wireless communication systems.

Applications

  • Base Station Amplifiers (900 MHz Band)
  • Cellular Infrastructure
  • Wireless Communication Systems
  • Industrial RF Power Amplifiers
  • Broadcast Transmitters

Features

  • High Power Output
  • High Gain
  • Excellent Linearity
  • Rugged Design
  • Low Intermodulation Distortion
  • Internal Input Matching

Benefits

  • Enables high-power transmission for extended coverage.
  • Reduces the number of amplifier stages required due to high gain.
  • Ensures signal integrity and minimizes distortion for reliable communication.
  • Provides robust performance in harsh operating conditions.
  • Simplifies design and reduces component count with internal input matching.

Additional Details

The MRF9180 is fabricated using LDMOS (Laterally Diffused Metal-Oxide-Semiconductor) technology, which provides excellent high-frequency performance, high gain, and high power output. The transistor is designed to operate at 28 VDC. It offers high gain, reducing the need for multiple amplifier stages, and improving overall system efficiency. The internal input matching simplifies the design process and reduces the number of external components required. The MRF9180 is designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, ensuring robust performance even in demanding operating environments. The device is typically packaged in a ceramic package for superior thermal performance and reliability. Its ruggedness and high linearity make it well-suited for demanding applications in cellular infrastructure and other wireless communication systems. Its design ensures minimal intermodulation distortion, maintaining signal quality and preventing interference with other communication channels.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess