EN
  • EN
  • DE

TSM1N45DCS

Part No TSM1N45DCS
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 450V 0.5A Dual N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 51 V
Clamping Voltage 70.1 V
Drain to Source Voltage (Vdss) 450 V
Forward Voltage 1 V
Gate to Source Voltage (Vgs) 3 V
Input Capacitance 185 pF
Max Breakdown Voltage 9.8 V
Max Forward Surge Current (Ifsm) 2.5 A
Max Junction Temperature (Tj) 150 °C
Max Repetitive Reverse Voltage (Vrrm) 250 V
Max Reverse Leakage Current 1 µA
Min Breakdown Voltage 25.4 V
Number of Channels 2
Number of Pins 8
Peak Pulse Current 21.4 A
Peak Pulse Power 1.5 kW
Power Dissipation 200 mW
Reverse Recovery Time 50 ns
Reverse Standoff Voltage 24 V
Test Current 2.5 mA
Zener Voltage 75 V
Win Source Part Number 979585-TSM1N45DCS
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM1N45DCS CAD Model

Description

This transistor from Taiwan Semiconductor has a Win Source part number of 979585-TSM1N45DCS.

  • Drain to Source Voltage (Vdss): 450 V
  • Breakdown Voltage: 51 V
  • Clamping Voltage: 70.1 V
  • Peak Pulse Current: 21.4 A
  • Forward Voltage: 1 V
  • Power Dissipation: 200 mW
  • Zener Voltage: 75 V
  • Input Capacitance: 185 pF
  • Maximum Repetitive Reverse Voltage (Vrrm): 250 V
  • Reverse Standoff Voltage: 24 V
  • Max Forward Surge Current (Ifsm): 2.5 A
  • Max Junction Temperature (Tj): 150 °C
  • Channels: 2
  • Pins: 8
  • Gate to Source Voltage (Vgs): 3 V
  • Max Reverse Leakage Current: 1 µA
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess