EN
  • EN
  • DE

MTD2N20

Part No MTD2N20
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081060-MTD2N20
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD2N20 CAD Model

Description

The MTD2N20 is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Freescale Semiconductor, now NXP Semiconductors. It is an N-channel enhancement mode MOSFET designed for switching applications where high voltage and moderate current handling are required. It's commonly used in power supplies, lighting, and other high-voltage applications.

Applications:

  • Off-Line Power Supplies: Used in power supplies that directly connect to the AC mains, such as those in appliances and lighting.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • High-Voltage Switching: Suitable for general-purpose high-voltage switching applications.
  • DC-DC Converters: Can be used in high-voltage DC-DC converters.
  • Power Inverters: Used in low power inverter applications.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Voltage Rating (VDS): Designed to withstand high voltages, typically 200V.
  • Low Gate Charge (Qg): Results in fast switching speeds and reduced switching losses.
  • Avalanche Energy Rated: Capable of withstanding a specified amount of avalanche energy.
  • High Input Impedance: Simplifies driving the MOSFET.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • Efficient Switching: Low gate charge minimizes switching losses and improves efficiency.
  • Reliable Operation: Avalanche energy rating enhances reliability in demanding applications.
  • Simplified Circuit Design: High input impedance simplifies the driving circuitry.
  • Environmentally Friendly: RoHS compliance ensures the device is free from hazardous substances.

Additional Details:

The MTD2N20 typically operates with a positive gate-source voltage (VGS) to turn the MOSFET on. It is available in various through-hole and surface-mount packages, such as TO-220 and DPAK. The key performance characteristics, including drain-source on-resistance (RDS(on)), gate charge, and avalanche energy, are detailed in the product datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess