EN
  • EN
  • DE

MTP2N20

Part No MTP2N20
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081095-MTP2N20
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP2N20 CAD Model

Description

The MTP2N20 is a power MOSFET manufactured by Freescale Semiconductor, now NXP. It is an N-channel enhancement mode MOSFET designed for various switching and amplification applications. This transistor is commonly used in power supplies, motor control circuits, and lighting control systems due to its ability to handle moderate voltage and current levels. It offers a balance between performance and cost, making it a suitable choice for many general-purpose applications.

Applications:

  • Power Supplies: Used in linear power supplies as a pass transistor or in switching power supplies.
  • Motor Control: Employed in small motor control circuits for controlling DC motors.
  • Lighting Control: Utilized in lighting dimmer circuits and LED control systems.
  • Audio Amplification: Can be used in audio amplifier circuits for signal amplification.
  • Relay Drivers: Used to drive relays and other electromechanical devices.

Features:

  • N-Channel MOSFET: Features an N-channel enhancement mode configuration.
  • Moderate Voltage and Current Ratings: Suitable for applications with moderate voltage and current requirements.
  • Fast Switching Speed: Offers relatively fast switching speeds for efficient operation.
  • Simple Gate Drive Requirements: Can be driven by standard gate drive circuits.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown conditions.

Benefits:

  • Versatile Application: Suitable for a wide range of applications due to its balanced characteristics.
  • Cost-Effective: Provides a good balance between performance and cost.
  • Easy to Use: Simple gate drive requirements simplify the circuit design process.
  • Reliable Performance: Designed for reliable operation in various conditions.
  • Availability: Readily available from various distributors.

The MTP2N20 typically features a voltage rating of 200V and a continuous drain current rating of around 2A (depending on the package and operating conditions). It is commonly available in a TO-220 or similar through-hole package, making it easy to mount and heatsink. This MOSFET is a good choice for applications where a high-performance, high-cost solution is not required but reliable switching or amplification is necessary. Proper heat sinking may be required to ensure reliable operation, especially at higher current levels. It is a widely used and trusted component in general-purpose electronic circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess