EN
  • EN
  • DE

PC33780EG/MC33780EG

Part No PC33780EG/MC33780EG
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084026-PC33780EG/MC33780EG
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC33780EG/MC33780EG CAD Model

Description

The PC33780EG, also known as MC33780EG, is a system basis chip (SBC) manufactured by NXP Semiconductors (formerly Freescale). It integrates multiple functions commonly found in automotive and industrial electronic systems, such as voltage regulation, watchdog timers, and communication interfaces.

Applications:

  • Automotive body control modules.
  • Industrial motor control systems.
  • Power management in embedded systems.
  • Automotive gateway controllers.
  • General purpose power supply for microcontrollers.

Features:

  • Voltage Regulator: Provides a stable voltage supply for microcontrollers and other system components.
  • Watchdog Timer: Monitors microcontroller activity and resets the system in case of a failure.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial networks.
  • LIN Interface: Supports Local Interconnect Network (LIN) communication for low-speed automotive networks.
  • Fault Detection: Detects various system faults, such as overvoltage, undervoltage, and overtemperature.
  • Protection Features: Includes short-circuit protection, overcurrent protection, and thermal shutdown.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • Improved System Reliability: Watchdog timer and fault detection features enhance system robustness.
  • Enhanced Communication Capabilities: CAN and LIN interfaces enable seamless integration with automotive and industrial networks.
  • Robust Protection: Comprehensive protection features prevent damage from various system faults.
  • Reduced Power Consumption: Low quiescent current extends battery life in automotive applications.
  • Cost-Effective Solution: Integration reduces overall system cost compared to discrete implementations.

Additional Details:

The PC33780EG operates from a wide input voltage range, typically 6V to 27V, making it suitable for automotive battery applications. It is available in a surface-mount package. The device is designed to meet automotive industry standards for EMC and reliability. It includes various configuration options that can be programmed via SPI or other interfaces.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess