EN
  • EN
  • DE

NSPC682G50TRB1

Part No NSPC682G50TRB1
Manufacturer NIC-Components Corp.
Catalog Custom Parts (N - R)
Description Aluminum Electrolytic Capacitors; Low ESR; Solid Construction, Flat Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Dielectric PPS
RoHS Non-Compliant
Win Source Part Number 1146507-NSPC682G50TRB1
Categories Custom Parts
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSPC682G50TRB1 CAD Model

Description

The NSPC682G50TRB1 is a surface mount aluminum electrolytic capacitor manufactured by NIC Components Corp. Electrolytic capacitors are commonly used for filtering, smoothing, and energy storage in various electronic circuits, particularly in power supplies and audio amplifiers.

Applications

  • Power supply filtering: Used to reduce ripple voltage in power supplies.
  • DC-DC converters: Employed for input and output filtering in DC-DC converters.
  • Audio amplifiers: Used for coupling and decoupling signals in audio amplifiers.
  • LED lighting: Used in LED drivers for smoothing the DC voltage.
  • General purpose filtering: Used for general-purpose filtering applications in electronic circuits.

Features

  • Aluminum electrolytic capacitor: Provides high capacitance values in a small size.
  • Surface mount package: Allows for automated assembly.
  • High capacitance: 6800µF (likely, based on the '682' in the part number which often represents 68 x 10^2)
  • Rated voltage: 50V (indicated by '50' in the part number)
  • RoHS compliant: Meets RoHS environmental standards.

Benefits

  • Effective filtering: Reduces ripple voltage and noise in electronic circuits.
  • Energy storage: Stores energy for transient events.
  • Compact size: Allows for space-saving designs.
  • Long lifespan: Provides reliable performance over time.
  • Cost-effective: Aluminum electrolytic capacitors are a cost-effective solution for filtering and energy storage.

Additional Details

The NIC Components datasheet will detail specific electrical characteristics such as capacitance tolerance, ESR (Equivalent Series Resistance), ripple current rating, leakage current, and operating temperature range. It's essential to verify the dimensions of the component for PCB layout. The expected lifespan and any specific application notes are also described in the datasheet.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
QSI
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2428 $58.2720
580+ $0.1993 $115.5940
900+ $0.1930 $173.7000
1,240+ $0.1868 $231.6320
1,600+ $0.1806 $288.9600
2,140+ $0.1619 $346.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess