EN
  • EN
  • DE
  • IT

PC56F8037VLH

Part No PC56F8037VLH
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Description Microcontroller, 16-Bit, FLASH, 56800E CPU, 8MHz, CMOS, PQFP64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 32 MHz
Maximum Operating Temperature 105 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 64
Number of Programmable I/O 53
Number of Timers/Counters 5
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 8 kB
RoHS Compliant
Win Source Part Number 1030056-PC56F8037VLH
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC56F8037VLH CAD Model

Description

The Freescale Semiconductor - NXP 1030056-PC56F8037VLH is a surface-mount device with an operating supply voltage of 3.3 V and a memory size of 64 kB.

  • Interface: CAN, I2C, SCI, SPI
  • RAM Size: 8 kB
  • Pins: 64
  • Category: OEM Parts(O-R)
  • Case/Package: LQFP
  • Maximum Frequency: 32 MHz
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Programmable I/O: 53
  • Timers/Counters: 5

You May Also Be Interested in

Intel
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
Rectron Semiconductor
Need more? Email Us
NXP / Nexperia
40 X 4 AUTOMOTIVE LCD DRIVER FOR / LCD Driver 56-TSSOP
Need more? Email Us
Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2578
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess