EN
  • EN
  • DE

PC68HC912D60PV

Part No PC68HC912D60PV
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997434-PC68HC912D60PV
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC68HC912D60PV CAD Model

Description

The PC68HC912D60PV is a 16-bit microcontroller from Freescale Semiconductor (now NXP), part of the HC12 family. This MCU is known for its robust feature set and suitability for automotive and industrial control applications. The 'D60' indicates 60KB of Flash memory, and 'PV' refers to the package type, likely a QFP (Quad Flat Package). The PC68HC912D60PV offers a balance of processing power, memory, and peripherals for embedded systems.

Applications

  • Automotive control systems: Used in engine control units (ECUs), body control modules (BCMs), and airbag control systems.
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and medical instrumentation.
  • Consumer electronics: Used in advanced appliances, home automation systems, and smart devices.
  • Security systems: Employed in alarm systems, access control systems, and surveillance equipment.

Features

  • 16-bit architecture: Provides increased processing power and memory addressing capabilities compared to 8-bit microcontrollers.
  • Flash memory: Offers reprogrammable non-volatile memory for program storage.
  • RAM: Provides volatile memory for data storage during program execution.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values for sensor interfacing.
  • Serial communication interfaces: Supports various serial communication protocols such as SCI, SPI, and CAN.
  • Timer/counter modules: Provides multiple timer/counter channels for timing events, generating PWM signals, and implementing capture/compare functions.
  • PWM modules: Offers pulse-width modulation capabilities for motor control and other applications.
  • Interrupt handling: Supports multiple interrupt sources for responding to external events and internal conditions.

Benefits

  • High performance: Delivers fast and efficient processing for demanding applications.
  • Flexibility: Can be programmed to perform a wide range of control and monitoring tasks.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Reliability: Designed for robust performance in harsh environments.
  • Ease of development: Supported by a wide range of development tools and resources.

Additional Details

The PC68HC912D60PV typically operates at a clock frequency of around 8 MHz or 16 MHz. It requires a 5V power supply. The amount of RAM is typically a few kilobytes. The ADC typically has 8 or 10-bit resolution. The serial communication interfaces support various baud rates and communication modes. The timer/counter modules can be configured for various functions such as input capture, output compare, and PWM generation. Datasheets from NXP provide detailed specifications regarding pin assignments, memory organization, electrical characteristics, and timing diagrams. The QFP package is suitable for surface-mount assembly and provides a large number of I/O pins. It's a popular choice for automotive and industrial applications where reliability and performance are critical.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess