EN
  • EN
  • DE

PCIMX6X3EVK10AA

Part No PCIMX6X3EVK10AA
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833528-PCIMX6X3EVK10AA
Ultra Librarian 3D Model Ultra Librarian PCIMX6X3EVK10AA CAD Model

Description

The PCIMX6X3EVK10AA is a processor from NXP Semiconductors, belonging to the i.MX6 series. These processors are based on the ARM Cortex-A9 core, offering enhanced performance and multimedia capabilities compared to the i.MX50 series. The i.MX6X series is designed for applications requiring significant processing power, advanced graphics, and efficient power management.

Applications:

  • Automotive Infotainment Systems: The i.MX6X's multimedia capabilities and processing power are well-suited for automotive infotainment systems.
  • Industrial Automation: Its robust processing capabilities and connectivity options make it suitable for industrial automation applications.
  • Medical Imaging Devices: Can be used in medical imaging devices where high-resolution graphics and processing power are required.
  • Digital Signage: Suitable for driving high-resolution displays in digital signage applications.
  • Advanced Human-Machine Interfaces (HMIs): Supports advanced HMIs in various industrial and consumer applications.

Features:

  • ARM Cortex-A9 Core: Provides high performance for demanding applications.
  • Integrated Graphics: Includes advanced graphics processing capabilities for high-resolution displays.
  • Multiple Connectivity Options: Supports a wide range of interfaces, including USB, Ethernet, and display interfaces.
  • Power Management Features: Designed for efficient power consumption and thermal management.
  • Security Features: Incorporates security features to protect data and prevent unauthorized access.

Benefits:

  • Superior Performance: The Cortex-A9 core delivers high processing speeds for complex tasks.
  • Enhanced Graphics Capabilities: Integrated graphics enable smooth and high-resolution display performance.
  • Versatile Connectivity: Supports a wide range of interfaces for flexible connectivity options.
  • Efficient Power Management: Power management features optimize energy consumption and reduce thermal output.
  • Robust Security: Security features protect against potential threats and vulnerabilities.

Technical Specifications:

The PCIMX6X3EVK10AA typically operates at clock speeds up to 1.0 GHz. It supports various memory types, including DDR3 and LPDDR2. The integrated GPU provides acceleration for 2D and 3D graphics rendering, supporting high-resolution displays. It also includes a comprehensive set of peripherals, such as USB, Ethernet, and display interfaces, for versatile connectivity.

In summary, the PCIMX6X3EVK10AA is a powerful processor ideal for applications requiring high performance, advanced graphics, and efficient power management. Its integrated features and comprehensive development support make it a popular choice for demanding embedded systems.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess