EN
  • EN
  • DE

PRF6S21100HS

Part No PRF6S21100HS
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (N - R)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218916-PRF6S21100HS
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRF6S21100HS CAD Model

Description

The PRF6S21100HS is a high-power RF LDMOS transistor designed for use in base station applications within the 1805 to 2170 MHz frequency range. Manufactured by NXP Semiconductors (formerly Freescale), it delivers high power and efficiency for wireless infrastructure applications. It is intended for use in Doherty amplifiers and other high-performance amplifier designs.

Applications

  • Base station power amplifiers
  • Wireless infrastructure applications
  • Doherty amplifiers
  • Cellular communication systems
  • Broadcast transmitters

Features

  • High Output Power: Delivers typically 100 W of RF output power.
  • High Efficiency: Offers excellent drain efficiency, minimizing power consumption and heat dissipation.
  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused Metal-Oxide-Semiconductor) technology for high performance and reliability.
  • 2170 MHz Frequency Range: Designed for operation in the 1805 to 2170 MHz frequency band.
  • Integrated ESD Protection: Includes on-chip ESD (Electrostatic Discharge) protection.
  • Excellent Ruggedness: Withstands high VSWR (Voltage Standing Wave Ratio) conditions.

Benefits

  • Improved Amplifier Performance: Provides high power and efficiency for enhanced amplifier performance.
  • Reduced Operating Costs: High efficiency minimizes power consumption and associated energy costs.
  • Increased System Reliability: LDMOS technology and robust design improve reliability.
  • Simplified Amplifier Design: Integrated features simplify the design process.
  • Enhanced ESD Protection: On-chip ESD protection protects the device from damage.

Additional Details

The PRF6S21100HS is typically operated from a DC supply voltage of around 28 V. It requires proper heat sinking to dissipate the heat generated during operation. Key specifications include output power, drain efficiency, gain, operating frequency range, supply voltage, and input/output impedance. Detailed performance characteristics and application notes are available in the device datasheet.

You May Also Be Interested in

QSI
Need more? Email Us
PLX
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess