EN
  • EN
  • DE

S908EY8ACFJE

Part No S908EY8ACFJE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310849-S908EY8ACFJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908EY8ACFJE CAD Model

Description

The S908EY8ACFJE is a microcontroller from NXP Semiconductors (formerly Freescale), belonging to the 68HC08 family. This 8-bit microcontroller is designed for embedded applications requiring cost-effective and versatile control.

Applications

  • Home Appliances: Used in controlling functions of appliances like washing machines, refrigerators, and microwave ovens.
  • Consumer Electronics: Found in remote controls, toys, and other consumer devices.
  • Industrial Control: Applied in basic industrial automation systems and process control equipment.
  • Automotive Applications: Employed in simple automotive control modules, such as lighting and sensor interfaces.
  • Medical Devices: Used in portable medical devices and monitoring equipment.

Features

  • 8-bit CPU Core: Based on the 68HC08 architecture, balancing performance and cost.
  • 8KB Flash Memory: Provides 8KB of flash memory for program storage and data.
  • 256 Bytes RAM: Includes 256 bytes of RAM for temporary data storage and variable manipulation.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals to digital format for sensor interfacing.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices.
  • Timers: Includes timers for generating PWM signals and measuring time intervals.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external components and sensors.
  • Internal Clock Generator: Incorporates an internal clock generator, reducing the need for external clock components.

Benefits

  • Cost-Effectiveness: Provides a low-cost solution for embedded control applications.
  • Ease of Use: Utilizes a simple instruction set, making programming and debugging easier.
  • Integrated Peripherals: Contains necessary peripherals, reducing the need for external components and simplifying designs.
  • Robust Architecture: Offers a robust architecture suitable for industrial environments.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.

Technical Specifications

The S908EY8ACFJE typically operates at a clock frequency of up to 8 MHz. It supports various operating modes, including low-power modes to minimize energy consumption. The package is often a QFP or SOIC. It typically operates within a voltage range of 3.0V to 5.5V. Refer to the NXP datasheet for detailed specifications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess