EN
  • EN
  • DE

S908GR16AE0CFJE

Part No S908GR16AE0CFJE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310851-S908GR16AE0CFJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908GR16AE0CFJE CAD Model

Description

The S908GR16AE0CFJE is a microcontroller unit (MCU) from Freescale Semiconductor, now part of NXP Semiconductors. This device belongs to the 68HC08 family, an 8-bit microcontroller architecture renowned for its balance of performance, cost-effectiveness, and integrated peripherals, making it suitable for a variety of embedded control applications.

Applications

  • Industrial Control Systems: Used for basic control functions in industrial equipment, such as motor control and sensor monitoring.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices for managing user interfaces and controlling device operation.
  • Automotive Applications: Suited for simple automotive applications such as lighting control, seat position memory, and basic sensor interfaces.
  • Medical Devices: Employed in portable medical devices and monitoring equipment for data acquisition and control.
  • Security Systems: Utilized in security systems for alarm monitoring and access control.

Features

  • 8-bit CPU Core: Based on the 68HC08 architecture, providing a balance between performance and cost.
  • 16KB Flash Memory: Equipped with 16KB of flash memory for storing program code and data.
  • 512 Bytes RAM: Contains 512 bytes of RAM for temporary data storage and variable manipulation.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals from sensors into digital values.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices and peripherals.
  • Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
  • GPIO Pins: Offers multiple general-purpose input/output pins for interfacing with external hardware components.
  • Internal Clock Generator: Integrates an internal clock generator, simplifying the design and reducing the need for external components.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Uses a straightforward instruction set, making it relatively easy to program and debug.
  • Integrated Peripherals: Incorporates essential peripherals, minimizing the need for external components and reducing system complexity.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, offering flexibility in power supply options.
  • Compact Package: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications

The S908GR16AE0CFJE typically operates at clock frequencies up to 8 MHz. It supports various operating modes for optimizing power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Common package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). For detailed specifications, refer to the NXP datasheet.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess