The SNF14K300E2S5 is a varistor manufactured by EPCOS (TDK), designed for overvoltage protection in electronic circuits. As part of the SNF series, it offers reliable protection against transient voltage surges, safeguarding sensitive components from damage. The 'S5' suffix often indicates a specific packaging or termination style, which could be important for automated assembly processes or specific board layouts.
Applications:
- Power supplies and adapters
- LED lighting systems
- Automotive electronics
- Industrial control systems
- Consumer electronics (TVs, appliances, etc.)
Features:
- High surge current handling capability
- Fast response time to transient events
- Wide operating voltage range
- Compact size suitable for various applications
- Safety certifications (UL, VDE, etc.)
- RoHS compliant, lead-free
- Specific lead forming (S5 designation)
Benefits:
- Protects downstream electronic components from voltage spikes
- Enhances product reliability and longevity
- Minimizes downtime due to overvoltage failures
- Reduces warranty costs associated with surge damage
- Complies with safety and environmental regulations
- Streamlines assembly process due to optimized lead configuration (S5)
Technical Specifications:
The SNF14K300E2S5 has a varistor voltage of 300V, meaning it starts clamping at approximately this voltage level. The maximum surge current capability is specified in the datasheet and depends on the pulse waveform and number of repetitions. Clamping voltage characteristics are also detailed in the datasheet for specific surge current levels. The operating temperature range is typically between -40°C and +85°C. The 'S5' likely refers to a specific lead configuration or packaging variant. Consult the official EPCOS datasheet for detailed specifications, including dimensions, clamping voltage curves, and surge current derating curves. The device uses a flame-retardant epoxy resin casing.
This varistor finds application in protecting power supplies from mains voltage surges, safeguarding LED drivers from lighting strikes and other transients, and protecting sensitive automotive electronics from voltage fluctuations. Its fast response time and robust surge handling capability make it a valuable component in ensuring the reliability and longevity of electronic devices. The specific lead forming (S5) can facilitate easier integration into automated assembly lines, reducing manufacturing costs and improving throughput.