EN
  • EN
  • DE

S908GZ48CFUE

Part No S908GZ48CFUE
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836486-S908GZ48CFUE
Ultra Librarian 3D Model Ultra Librarian S908GZ48CFUE CAD Model

Description

The S908GZ48CFUE is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors. It belongs to the S08 family of 8-bit microcontrollers, known for their low cost, low power consumption, and integrated peripherals, making them suitable for a wide range of embedded applications.

Applications

  • Automotive applications: Including body control modules, door controls, and window lift systems.
  • Industrial control: Such as motor control, sensor monitoring, and process automation.
  • Consumer electronics: Like home appliances, remote controls, and small electronic devices.
  • Medical devices: Used in portable medical instruments and monitoring equipment.

Features

  • 8-bit S08 core: Provides efficient processing for various control tasks.
  • 48KB Flash memory: Allows for storing program code and data.
  • 2KB RAM: Provides temporary data storage during operation.
  • Internal Clock Generator (ICG): Offers flexible clocking options for optimized power consumption and performance.
  • Analog-to-Digital Converter (ADC): Enables interfacing with analog sensors and signals.
  • Serial Communication Interfaces: Including SCI, SPI, and I2C for communicating with other devices.
  • Timers/PWM Modules: Facilitate timing control and pulse width modulation for motor control and other applications.
  • Interrupt Handling: Supports efficient interrupt management for real-time control.
  • Low-Voltage Inhibit (LVI): Protects against data corruption during low-voltage conditions.
  • On-Chip Debug Interface: Allows for easy debugging and programming.

Benefits

  • Low Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Integrated Peripherals: Minimizes external component count and board space.
  • Cost-Effective: Provides a balance of performance and price for budget-sensitive applications.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Easy Development: Supported by comprehensive development tools and resources from NXP.

Additional Details

The S908GZ48CFUE operates at a specific voltage range, typically between 2.7V and 5.5V. It is available in various package options, such as QFP, to accommodate different board layout requirements. The microcontroller also features multiple general-purpose input/output (GPIO) pins, which can be configured for various functions.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess