EN
  • EN
  • DE

S912VR48AV

Part No S912VR48AV
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description Freesca QFP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964241-S912VR48AV
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912VR48AV CAD Model

Description

The S912VR48AV is a 16-bit microcontroller manufactured by NXP Semiconductors (formerly Freescale Semiconductor). It belongs to the S12 MagniV mixed-signal microcontroller family, designed for automotive and industrial applications. The 'VR' designation signifies its robust voltage regulator capabilities and suitability for harsh environments.

Applications:

  • Automotive Body Control: Manages functions such as lighting, door locks, window control, and seat adjustment in vehicles.
  • Industrial Motor Control: Used in controlling various types of electric motors in industrial equipment and machinery.
  • Automotive Powertrain Control: Implemented in engine control units (ECUs) for managing fuel injection, ignition timing, and other powertrain functions.
  • Automotive Chassis Control: Controls functions such as anti-lock braking systems (ABS) and electronic stability control (ESC).
  • General-Purpose Embedded Control: Suitable for a wide range of embedded applications requiring reliable and robust control capabilities.

Features:

  • 16-Bit S12 Core: Features a high-performance 16-bit central processing unit (CPU) for efficient processing of control algorithms.
  • Integrated Voltage Regulator: Includes an on-chip voltage regulator, simplifying power supply design and reducing external component count.
  • Flash Memory: Incorporates on-chip flash memory for storing program code and data.
  • RAM: Provides on-chip random-access memory (RAM) for data storage and processing.
  • Analog-to-Digital Converter (ADC): Includes an integrated ADC for converting analog signals to digital values.
  • Serial Communication Interfaces: Supports various serial communication interfaces, such as SCI, SPI, and CAN, for communication with other devices.
  • Timers: Equipped with multiple timers for generating PWM signals, capturing events, and implementing time-based control functions.
  • Watchdog Timer: Includes a watchdog timer to prevent system malfunctions due to software errors.

Benefits:

  • Reliable Performance: Offers robust and reliable performance in harsh automotive and industrial environments.
  • Simplified System Design: Integrated voltage regulator simplifies power supply design and reduces external component count.
  • Reduced System Cost: On-chip flash memory and RAM reduce the need for external memory components, lowering overall system cost.
  • Enhanced System Integration: Integrated peripherals, such as ADC and serial communication interfaces, enhance system integration.
  • Faster Development Time: Comprehensive development tools and libraries available from NXP accelerate the development process.

Additional Details:

The S912VR48AV microcontroller operates at a specific frequency (typically in the MHz range), and its instruction set is optimized for control applications. The device is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. Specific technical specifications, such as operating voltage range, memory size, and peripheral details, can be found in the product datasheet provided by NXP Semiconductors. The microcontroller is often programmed using C or assembly language, utilizing development tools provided by NXP and third-party vendors.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,833 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess