EN
  • EN
  • DE

S912XD256F1MALR

Part No S912XD256F1MALR
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1018+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 726721-S912XD256F1MALR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XD256F1MALR CAD Model

Description

The S912XD256F1MALR is a 16-bit microcontroller from the Freescale Semiconductor (now NXP) HCS12X family. This high-performance MCU is designed for automotive and industrial applications requiring robust processing capabilities, extensive memory, and advanced peripheral integration.

Applications:

  • Automotive Body Control: Controls body electronics functions like lighting, door locks, and window lifts.
  • Automotive Powertrain Control: Engine management, transmission control, and fuel injection systems.
  • Industrial Motor Control: Controls speed and position of motors in industrial machinery.
  • Automotive Instrument Clusters: Drives displays and manages sensor data in vehicle instrument panels.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.

Features:

  • HCS12X CPU Core: Enhanced 16-bit CPU for efficient processing and real-time performance.
  • 256KB Flash Memory: On-chip flash memory for program storage and data retention.
  • 12KB RAM: Integrated Random Access Memory for data storage and manipulation during operation.
  • EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile data storage.
  • Analog-to-Digital Converter (ADC): Multiple ADC channels for sensor data acquisition.
  • Timers: Multiple timers for precise timing and control functions.
  • Serial Communication Interfaces: Includes CAN, SCI (UART), SPI, and I2C for communication with other devices.
  • PWM Channels: Pulse-Width Modulation channels for motor control and other applications.
  • Interrupt Handling: Flexible interrupt handling capabilities for responsive control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.

Benefits:

  • High Performance: Provides robust processing power for complex control algorithms.
  • Extensive Memory: Offers ample memory for program storage and data handling.
  • Advanced Peripheral Integration: Reduces the need for external components, saving cost and space.
  • Automotive Qualified: Designed and tested to meet automotive industry standards.
  • Reliable Performance: Robust design and manufacturing ensure reliable operation in harsh environments.

Additional Details:

The S912XD256F1MALR typically operates within a voltage range of 3.0V to 5.5V. It is commonly available in a LQFP (Low Profile Quad Flat Package). This MCU supports various development tools and debug interfaces, making it easier to develop and test applications. Its architecture is designed for deterministic real-time performance, making it well-suited for critical control systems. Consult the device datasheet for detailed electrical characteristics, timing specifications, and application notes.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0044 $58.0088
5+ $23.7988 $118.9940
8+ $23.0550 $184.4400
11+ $22.3111 $245.4221
14+ $21.5673 $301.9422
18+ $19.3370 $348.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess