EN
  • EN
  • DE

R5423N115C-TR

Part No R5423N115C-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289124-R5423N115C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5423N115C-TR CAD Model

Description

The R5423N115C-TR is a voltage detector IC manufactured by Ricoh. It's designed for use in a variety of electronic applications requiring precise voltage monitoring and reset functionality. These ICs are crucial for ensuring system stability and preventing malfunction by detecting voltage drops and triggering appropriate reset sequences.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers upon detecting a low voltage condition.
  • Power Management Systems: Integrated into power management circuits for voltage monitoring and control.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge and ensures proper operation at low voltages.
  • Real-Time Clocks (RTC): Provides a reliable reset signal for RTC modules, ensuring data integrity.
  • Memory Protection: Safeguards memory devices from corruption caused by voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
  • Hysteresis: Offers hysteresis to prevent oscillations during voltage transitions.
  • Small Package: Available in compact packages for space-constrained applications.
  • N-channel Open Drain Output: Provides a flexible interface for various circuit configurations.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by low voltage conditions.
  • Enhanced Data Integrity: Protects memory and critical data from corruption.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive cost.

Additional Details

The R5423N115C-TR features a detection voltage of 1.15V. The operating temperature range is typically between -40°C to +85°C. It is supplied in a small SOT-23 package and is RoHS compliant. The 'TR' suffix often indicates specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess