The DMP32D9UFZ-7B is a cutting-edge MOSFET from Diodes Incorporated, renowned for its high efficiency and reliability. This P-Channel enhancement mode field effect transistor is designed for power management applications, offering a compact and energy-efficient solution for a wide range of electronic devices.
Key Features
- Low On-Resistance: The DMP32D9UFZ-7B boasts a very low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents, making it suitable for demanding applications.
- Advanced Packaging: Encased in a compact DFN2020-6 (Type B) package, the device ensures a minimal footprint on printed circuit boards, which is crucial for space-constrained applications.
- Lead-Free and RoHS Compliant: In line with modern environmental standards, the DMP32D9UFZ-7B is both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.
Applications
The DMP32D9UFZ-7B MOSFET is ideal for a variety of applications where efficient power control is essential. These include:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30V |
| Gate-Source Voltage (VGS) |
±20V |
| Continuous Drain Current (ID) |
-6.7A |
| Power Dissipation (PD) |
1.25W |
| RDS(on) |
28mΩ @ VGS = -10V |
Quality and Reliability
Diodes Incorporated is committed to delivering products of the highest quality. The DMP32D9UFZ-7B is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust this MOSFET for its performance and longevity in their applications.