EN
  • EN
  • DE

S9S08DZ32CLC

Part No S9S08DZ32CLC
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836523-S9S08DZ32CLC
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32CLC CAD Model

Description

The S9S08DZ32CLC is an 8-bit microcontroller from NXP Semiconductors (formerly Freescale). It is part of the S08 family, known for its cost-effectiveness and low power consumption. This MCU integrates Flash memory, RAM, and a variety of peripherals, making it suitable for embedded applications across various industries. The device is designed for control and monitoring tasks, offering a balance of performance and efficiency.

Applications

  • Industrial control and automation.
  • Automotive applications (e.g., body electronics, lighting control).
  • Consumer electronics devices.
  • Medical devices.
  • Home appliances.

Features

  • Core: 8-bit S08 CPU.
  • Flash Memory: 32 KB of Flash memory for program storage.
  • RAM: 2 KB of RAM for data storage.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), timers, Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I2C).
  • Timers: Multiple timers with various modes including PWM generation.
  • Communication Interfaces: SCI for asynchronous serial communication, SPI for synchronous serial communication, and I2C for two-wire serial communication.
  • ADC: 10-bit Analog-to-Digital Converter for converting analog signals to digital values.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Package: Available in various packages, including LQFP (Low Profile Quad Flat Package).

Benefits

  • Cost-Effective: Provides a budget-friendly solution for embedded control applications.
  • Low Power Consumption: Ideal for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication: Supports a variety of communication protocols for interfacing with other devices.
  • Easy Development: Supports in-circuit programming and debugging.

Additional Details

The S9S08DZ32CLC is commonly used in applications that require a balance of processing power and low power consumption. Its integrated peripherals make it suitable for a wide range of control and monitoring tasks. Consult the device datasheet for detailed specifications, electrical characteristics, and packaging information.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7658 $63.4238
25+ $4.7309 $118.2725
38+ $4.5830 $174.1540
53+ $4.4352 $235.0656
68+ $4.2874 $291.5432
91+ $3.8438 $349.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess