EN
  • EN
  • DE

SC37074DWR2

Part No SC37074DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091544-SC37074DWR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC37074DWR2 CAD Model

Description

The SC37074DWR2 is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors. It is designed for a variety of embedded applications requiring real-time processing and control. This microcontroller offers a balance of performance, power efficiency, and integrated peripherals, making it suitable for use in automotive, industrial control, and consumer electronics.

Applications:

  • Automotive body control modules
  • Industrial motor control
  • Home automation systems
  • Consumer appliances
  • Embedded systems requiring real-time processing

Features:

  • High-performance CPU core: Offers efficient processing capabilities for demanding applications.
  • Integrated memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Peripheral set: Features a range of peripherals, including timers, ADCs, DACs, communication interfaces (UART, SPI, I2C), and PWM modules.
  • Low-power operation: Designed for energy-efficient operation, crucial for battery-powered and always-on applications.
  • Automotive-grade: Qualified for automotive applications, ensuring reliability and robustness in harsh environments.
  • Communication interfaces: Provides UART, SPI, and I2C interfaces for seamless communication with other devices and systems.
  • Analog-to-Digital Converters (ADCs): Enables the microcontroller to interface with analog sensors and signals.
  • Timers and PWM modules: Facilitates precise timing and control in various applications.

Benefits:

  • Enhanced system performance: Enables efficient processing of complex algorithms and real-time control tasks.
  • Reduced system cost: Integrates various peripherals, reducing the need for external components.
  • Improved energy efficiency: Minimizes power consumption, extending battery life and reducing operating costs.
  • Increased system reliability: Automotive-grade qualification ensures robustness and longevity in demanding environments.
  • Simplified system design: Comprehensive peripheral set and development tools facilitate easier and faster design cycles.
  • Flexibility: Wide range of peripherals and memory options to adapt to different application requirements.
  • Real-time control: Precise timing capabilities make it suitable for real-time applications like motor control and robotics.

The SC37074DWR2 integrates a comprehensive set of peripherals, including timers, ADCs, communication interfaces (UART, SPI, I2C), and PWM modules. This allows it to handle a wide range of tasks without requiring external components, leading to a smaller and more cost-effective system. The low-power design further enhances its suitability for battery-powered applications and systems requiring minimal energy consumption.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess