EN
  • EN
  • DE

SC56F8006VLF

Part No SC56F8006VLF
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836828-SC56F8006VLF
Ultra Librarian 3D Model Ultra Librarian SC56F8006VLF CAD Model

Description

The SC56F8006VLF is a member of the 56800E core-based family of digital signal controllers (DSCs) from NXP Semiconductors (formerly Freescale). It is designed for embedded control applications that require a combination of digital signal processing and microcontroller capabilities. This DSC integrates a powerful processing core with peripherals optimized for motor control, power conversion, and other real-time control applications.

Applications:

  • Motor Control: Drives and controls electric motors in appliances, industrial equipment, and automotive systems.
  • Power Conversion: Implements digital control in power supplies, inverters, and battery chargers.
  • Industrial Automation: Provides control and monitoring in programmable logic controllers (PLCs) and other automation equipment.
  • Lighting Control: Controls and manages lighting systems, including LED lighting.
  • Appliance Control: Manages the operation of household appliances such as washing machines and refrigerators.

Features:

  • 56800E Core: High-performance digital signal processing core optimized for control applications.
  • Flash Memory: On-chip Flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • PWM Modules: Pulse-width modulation modules for motor control and power conversion.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs for accurate signal measurement.
  • Timers/Counters: Flexible timers and counters for timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication.
  • Temperature Sensor: On-chip temperature sensor for monitoring device temperature.

Benefits:

  • High Performance: Enables complex control algorithms and real-time processing.
  • Integration: Combines essential components into a single chip, reducing board space and cost.
  • Precision Control: PWM modules and ADCs enable accurate control and monitoring.
  • Connectivity: Communication interfaces facilitate data exchange with other devices.
  • Reliability: Designed for robust operation in harsh environments.
  • Flexibility: Programmable architecture allows for customization and adaptation to various applications.

Additional Details:

The SC56F8006VLF typically operates at a clock frequency that balances performance and power consumption. The specific memory sizes, PWM resolution, and ADC specifications are detailed in the device's datasheet. NXP provides comprehensive development tools and software libraries to support application development for their DSCs. Power management features are incorporated to optimize energy consumption in various operating modes. Thermal management should be considered, especially in high-power applications, to ensure reliable operation. Specific details on the operating temperature range, package type (VLF indicating a specific lead frame), and power supply requirements are available in the official documentation.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1869 $58.6166
34+ $3.4361 $116.8274
53+ $3.3287 $176.4211
72+ $3.2213 $231.9336
93+ $3.1139 $289.5927
125+ $2.7916 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess