EN
  • EN
  • DE

SC667127VLC

Part No SC667127VLC
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TQFP32
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 741624-SC667127VLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC667127VLC CAD Model

Description

The SC667127VLC is a communication processor from Freescale Semiconductor (now NXP). This integrated circuit is designed to handle complex communication tasks within embedded systems, providing a robust and efficient solution for data processing and management. It offers a range of features tailored for high-performance applications, including advanced connectivity options and sophisticated processing capabilities.

Applications

  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive applications (e.g., advanced driver-assistance systems)
  • High-performance computing systems

Features

  • High-speed data processing capabilities
  • Multiple communication interfaces including Ethernet, UART, and SPI
  • Integrated memory controllers supporting various memory types
  • Advanced security features for data protection
  • Low power consumption for energy-efficient operation

Benefits

  • Enhanced system performance due to dedicated communication processing
  • Reduced system complexity with integrated peripherals
  • Improved reliability through robust design and error correction mechanisms
  • Lower overall system cost by integrating multiple functions into a single chip
  • Faster time-to-market with comprehensive development tools and support

Additional Details

The SC667127VLC typically operates at high clock speeds, enabling efficient processing of network traffic and other data-intensive tasks. It supports various operating systems and software stacks, facilitating integration into existing systems. The device is packaged in a surface-mount package for easy assembly onto printed circuit boards. This processor offers a versatile solution for applications requiring high-performance communication capabilities.

Furthermore, it often includes debugging interfaces to aid in development and testing. The SC667127VLC's architecture is designed to optimize data throughput while minimizing power consumption, making it suitable for a wide range of embedded applications. The availability of extensive documentation and software libraries further simplifies the development process.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess